U.S. Plastic Corporation Plastic Rotary Pumps 90024

Description
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.
Description
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Suppliers

Company
Product
Description
Supplier Links
Plastic Rotary Pumps - 90024 - U.S. Plastic Corporation
Lima, OH, USA
Plastic Rotary Pumps
90024
Plastic Rotary Pumps 90024
Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and 90014-- Polypropylene construction with Ryton or PTFE vanes, PTFE oil seal and polyethylene gaskets. Recommended for water based solution of acids, alkalis and salts, detergents and waxes. 99020 and 90018 --Ryton construction with Ryton or PTFE vanes, PTFE oil seal, and flange gaskets. Recommended for pumping especially aggressive chemicals including chlorinated solvents, aromatic and aliphatic hydrocarbons, etc. Not recommended for ketones and esthers and very strong oxidizing agents in concentrated form (e.g. nitric acid over 50%). 90017, 90019, and 90016 --Repair kits include PTFE seals,PTFE vanes, hastelloy spring and complete set of nuts and bolts. 1" discharge spout.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90024
Product Name Plastic Rotary Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details