U.S. Plastic Corporation Dema MixRite Water Powered Chemical Dosing Pump 95113

Description
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, hastelloy springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.
Description
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, hastelloy springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

Suppliers

Company
Product
Description
Supplier Links
Dema MixRite Water Powered Chemical Dosing Pump - 95113 - U.S. Plastic Corporation
Lima, OH, USA
Dema MixRite Water Powered Chemical Dosing Pump
95113
Dema MixRite Water Powered Chemical Dosing Pump 95113
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, hastelloy springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, hastelloy springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95113
Product Name Dema MixRite Water Powered Chemical Dosing Pump
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details