U.S. Plastic Corporation PE Siphon Pump 90041

Description
Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually bagged in a clean-room environment. It also has a thick, durable bellows and discharge tube and is able to discharge 7 GPM. Temperature range is 40F to 140F.
Description
Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually bagged in a clean-room environment. It also has a thick, durable bellows and discharge tube and is able to discharge 7 GPM. Temperature range is 40F to 140F.

Suppliers

Company
Product
Description
Supplier Links
PE Siphon Pump - 90041 - U.S. Plastic Corporation
Lima, OH, USA
PE Siphon Pump
90041
PE Siphon Pump 90041
Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually bagged in a clean-room environment. It also has a thick, durable bellows and discharge tube and is able to discharge 7 GPM. Temperature range is 40F to 140F.

Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually bagged in a clean-room environment. It also has a thick, durable bellows and discharge tube and is able to discharge 7 GPM. Temperature range is 40F to 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90041
Product Name PE Siphon Pump
Pump Type Siphon Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details