U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97107

Description
Model T7, 1 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length
Description
Model T7, 1 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97107 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97107
Hayward T Series Vertical Seal-less Immersible Pump 97107
Model T7, 1 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Model T7, 1 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97107
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details