U.S. Plastic Corporation Hayward D & S Series Seal-less Immersible Pumps 97096

Description
Model S4, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 26 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension
Description
Model S4, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 26 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Suppliers

Company
Product
Description
Supplier Links
Hayward D & S Series Seal-less Immersible Pumps - 97096 - U.S. Plastic Corporation
Lima, OH, USA
Hayward D & S Series Seal-less Immersible Pumps
97096
Hayward D & S Series Seal-less Immersible Pumps 97096
Model S4, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 26 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Model S4, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 26 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97096
Product Name Hayward D & S Series Seal-less Immersible Pumps
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details