U.S. Plastic Corporation Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| Clean, simple lines blend well with all types of styling. Five diameter sizes, with threaded brass inserts. Black only. Temp. 350 degrees F. | |
| Pushing functions are facilitated by the large top surface of the knob. The good finger clearance provides excellent grasp for pulling and lifting. Widely used on push-pull rods, push buttons,... | |
| These are injection molded clamping knobs made of Polypropylene. The standard color is black, with thru hole. All have brass inserts. The max temp is 240 deg F. | |
| These injection clamping knobs are made of polypropylene. They all have brass inserts and are available in black only. The max temp is 240 deg F. | |
| These knobs are especially designed for clamping operations such as fold-down handles on mowers and snowblowers, exercise equipment, light stands, electric trolling motor mounts, etc. Excellent resistance to oil, water,... | |
| These knobs feature large flutes for comfortable grasp and a sturdy hub design which makes them ideal for use on clamping devices, adjusting rods, valves, electrical controls, etc. Three diameter... | |
| These Phenolic knobs feature a knurled band around the circumference with sturdy hub. Commonly used for light and medium duty torque applications. Features threaded brass inserts. They are available in... | |
| This is a black polypropylene wing knob. It is 2-1/2in in length for a convenient and comfortable handle in many applications. The max temp is 240 deg F. | |
| This knob is suitable for shift and control levers, push-pull rods, etc. The length is 1-1/4in; largest diameter is 3/4in; and the diameter at the tapered end is 3/8in. Features... |