U.S. Plastic Corporation Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| 8 Mil Heavy Duty, Puncture Resistant. Low Powder 10" Long Color Blue. Intended For Occupational Safety And Health Use Only. Not For Medical. Box Of 50 Gloves. | |
| C-Kure vinyl food service gloves work great for food processing, and in the industrial and janitorial industries. These disposable vinyl gloves offer a snug fit and whether for industrial use... | |
| Disposable gloves that set a whole new standard in comfort, durability, dexterity, and cleanliness. Made of 100% nitrile, the gloves contain absolutely no fillers, silicones, or plasticizers. And, although they... | |
| Disposable nitrile. TNT Blue disposable nitrile gloves are durable yet soft for improved comfort, and they feature textured fingers for exceptional grip. 9.5 inches in length, 5 mils. thick, they... | |
| DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. DuPont Tyvek is the garment of choice for dust and... | |
| DuPont Tyvek is a unique, non-woven material made of high-density polyethylene filaments that are spunbonded together by heat and pressure. Tyvek holds out 97% of asbestos, 99% of bacteria and... | |
| Extra heavy weight high risk 14 mil 100% latex gloves resists organic acids, alcohols, caustics, animal fats, ketonic solvents and mild detergents. Powder free with a textured surface. Features an... | |
| Extra heavy weight high risk 14 mil 100% latex gloves resists organic acids, alcohols, caustics, animal fats, ketonic solvents and mild detergents. Powder free with a textured surface.Features an ambidextrous... | |
| For sterile sampling situations or any laboratory procedure requiring sterile handling, these polyethylene gloves are economical and easy to use. They are packaged one pair in a sealed bag that... | |
| Gloves are 5mil thick and fit either hand. They can be reused or are disposable. Box of 100 gloves. | |
| Greater puncture resistance than natural rubber or vinyl disposable. 4-mil, 9-1/2" long, ambidextrous, disposable, 100% Nitrile glove. Meets US Govt. CFR-21, acceptable for food or medical use. Resistant to most... | |
| Green nitrile formulation with no inert filler for superior chemical resistance. Contains natural rubber proteins and is silicone free. Features a "Z" pattern grip to provide an excellent grip even... | |
| Ideal for applications where the user must change gloves frequently, these gloves are great for food handling, general restaurant use, food processing, and general industry. FDA accepted and USDA approved,... | |
| Medium weight gray cotton and polyester liner, with blue natural rubber palm and fingertip coating. Seamless knit construction eliminates seams that can rub or chafe. Ergonomic design; fingers are tapered... | |
| Powder free 4 mil black 100% nitrile disposable gloves are designed to be extra tough. Textured grip makes it a great glove for working with oils and solvents. Unique color... | |
| Powder free 4 mil industrial grade disposable 100% nitrile gloves are perfect for individuals with latex allergies. Stretches for snug sensitive fit and maximum dexterity. Textured for added grip. Great... | |
| Premium 100% cotton gloves are great for general-duty and light abrasion applications. Knit wrist for better comfort. Clute cut. Applications include: manufacturing, general labor, material handling, shipping/receiving, agriculture, cleaning, landscaping. | |
| Shoulder length 1-1/4 mil gloves with watertight, strongly welded seams. Universal size. Convenient dispenser package. Single usage only. | |
| Soft, pliant, all-cotton terry cloth Clavies Gloves are excellent for handling hot objects out of the autoclave or oven. They are also excellent for use where other heat protection is... | |
| STANDARD: Shoulder-split leather safety cuff glove. Leather palm protects your hands when handling rough and sharp objects. Gunn cut pattern back with leather strap for protection. TOP GRADE: Select shoulder... | |
| STANDARD: Side-split leather gauntlet cuff gloves. Heavyweight shoulder-split leather. Long wearing Gunn cut with full index and wingthumb, which reduces fatigue and increases comfort. Cloth back with leather strap. Leather... | |
| These tough, smooth white aprons of 1.75 mil polyethylene are liquid-proof and acid resistant. The smooth surface makes it easy to clean. Measuring 28" x 45", these aprons cover most... | |
| Unique coating processes provide sure gripping ability and excellent abrasion resistance for gloves that are comfortably pliable and reduce hand, arm, and back fatigue. High quality fibers ensure minimized shrinkage,... |