U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97106

Description
Model T6, 1 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length
Description
Model T6, 1 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97106 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97106
Hayward T Series Vertical Seal-less Immersible Pump 97106
Model T6, 1 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Model T6, 1 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97106
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHC1DC3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details