U.S. Plastic Corporation Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| For field and shop thermoplastic production welding, with built-in compressor that provides ample air for speed welding. Kit includes: 500 watt, 120 volt element, air filter, gauge, regulator, round tip,... | |
| Just what you've been looking for. These welders feature nylon handles and all S.S. construction with double-wall, insulated heating chamber. 20 ft electric cord, 3-wire grounded circuit inside neoprene air... | |
| Model 63 Portawelder with 500 watt 120 volt element, round tip, tacking tip, tray, compressor, carrying case and welder guide book. Also great for first time users and small repair... | |
| The 2001FC and 2001FCP welders combine the realibility of the Model 63 and infinite heat control of the Guardian Series. The new design inner tube and nose cone allows the... | |
| These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12... | |
| This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available... | |
| This welder provides its own oil-free air supply for PVC and similar work. 2-position selector switch and tip give heat control from 66 deg to 1112 deg F max. Master... |