U.S. Plastic Corporation Bottles and Dispensing Pumps 66079

Description
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.
Description
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

Suppliers

Company
Product
Description
Supplier Links
Bottles and Dispensing Pumps - 66079 - U.S. Plastic Corporation
Lima, OH, USA
Bottles and Dispensing Pumps
66079
Bottles and Dispensing Pumps 66079
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 66079
Product Name Bottles and Dispensing Pumps
Pump Type Dispensing Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details