U.S. Plastic Corporation Nylon/Stainless Steel Pump 90015

Description
Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke. Discharge tube is 3/4" OD.
Description
Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke. Discharge tube is 3/4" OD.

Suppliers

Company
Product
Description
Supplier Links
Nylon/Stainless Steel Pump - 90015 - U.S. Plastic Corporation
Lima, OH, USA
Nylon/Stainless Steel Pump
90015
Nylon/Stainless Steel Pump 90015
Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke. Discharge tube is 3/4" OD.

Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke. Discharge tube is 3/4" OD.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90015
Product Name Nylon/Stainless Steel Pump
Unlock Full Specs
to access all available technical data

Similar Products

30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details