U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98123

Description
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"
Description
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98123 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98123
SANDPIPER Air-Operated Diaphragm Pump 98123
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98123
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details