U.S. Plastic Corporation Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| 0-1725 Shaft RPM, 1/2" x 36" Shaft, 1 Blade - 41/2" L. | |
| 0-1725 Shaft RPM, 1/2" x 36" Shaft, 2 Blades - 41/2" L. | |
| 0-3000 Shaft RPM, 1/2" x 36" Shaft, 1 Blade - 41/2" L. | |
| 0-3000 Shaft RPM, 1/2" x 36" Shaft, 2 Blades - 41/2" L. | |
| Mix and blend acids, chemicals, oils, solvents, etc. in drums. Blades collapse to vertical position when not in use which permits mixer to fit through 2" opening. Mixer is portable... | |
| Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5" | |
| Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft Rpm: 0-3000, Shaft Diameter:0.5", Shaft Length 12", # of Mixing Blades: 1, Single Blade Size: 4.0" | |
| Motor HP: 0.500, Motor Type: Air, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0" | |
| Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.0" | |
| Motor HP: 0.500, Motor Type: TEFC, Drive Type: Direct, Mixer Shaft RPM: 1725, Shaft Diameter: 0.630", Shaft Length: 34", # of Mixing Blades: 2, Dual Blades Size: 4.0" | |
| Motor HP: 0.500, Motor Type: TEFC, Drive Type: Gear, Mixer Shaft RPM: 425, Shaft Diameter: 1.00", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10" | |
| Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Direct, Mixer Shaft RPM: 0-1725, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5" | |
| Motor HP: 0.500, Motor Type: Variable TEFC, Drive Type: Gear, Mixer Shaft RPM: 0-425, Shaft Diameter: 1", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 10.0" | |
| Motor HP: 1.00, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 34", # of Mixing Blades: 2, Dual Blade Size: 6.0" |