U.S. Plastic Corporation Datasheets for HVAC Ductwork
HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit.
HVAC Ductwork: Learn more
| Product Name | Notes |
|---|---|
| 10" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 10" CPVC Duct has a 10.75" OD with a .187" wall thickness and it... | |
| 10" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 10" PVC Duct has a 10.75" OD with a .187" wall thickness and it... | |
| 12" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 12" CPVC Duct has a 12.75" OD with a .187" wall thickness and it... | |
| 12" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 12" PVC Duct has a 12.75" OD with a .187" wall thickness and it... | |
| 14" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 14" CPVC Duct has a 14" OD with a .187" wall thickness and it... | |
| 14" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 14" PVC Duct has a 14" OD with a .187" wall thickness and it... | |
| 16" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 16" CPVC Duct has a 16" OD with a .187" wall thickness and it... | |
| 16" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 16" PVC Duct has a 16" OD with a .187" wall thickness and it... | |
| 18" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 18" CPVC Duct has a 18" OD with a .187" wall thickness and it... | |
| 18" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 18" PVC Duct has a 18" OD with a .187" wall thickness and it... | |
| 20" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 20" CPVC Duct has a 20" OD with a .219" wall thickness and it... | |
| 20" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 20" PVC Duct has a 20" OD with a .219" wall thickness and it... | |
| 24" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 24" CPVC Duct has a 24" OD with a .250" wall thickness and it... | |
| 24" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 24" PVC Duct has a 24" OD with a .250" wall thickness and it... | |
| 3" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 3" PVC Duct has a 3.5" OD with a .135" wall thickness and it... | |
| 4" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 4" PVC Duct has a 4.5" OD with a .173" wall thickness and it... | |
| 6" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 6" CPVC Duct has a 6.625" OD with a .187" wall thickness and it... | |
| 6" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 6" PVC Duct has a 6.625" OD with a .187" wall thickness and it... | |
| 8" Corrosion-proof CPVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 8" CPVC Duct has a 8.625" OD with a .187" wall thickness and it... | |
| 8" Corrosion-proof PVC Duct for the construction of exhaust ventilation systems to meet your own requirements. 8" PVC Duct has a 8.625" OD with a .187" wall thickness and it... |