U.S. Plastic Corporation ARO Dosing & Transfer Double Diaphragm Pump 101016

Description
A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability, reliability and safety. Internal and external manifold threads for easy installation and improved suction. Mounting brackets that interchange with most major competitor pumps. Versatile OEM fluid dosing, from cleaners to chemicals to paint. Industry-leading controllability, suction and flow rate validation. Standard mounting pattern for easy exchange with most competitive models. Clog-free operation (1/16" max. diameter solids) to reduce down-time and system problems. Maximum flow rate of up to 5.3 gallons per minute. 125 psi capacity for viscous fluids, long pipe runs and injection applications. No lubrication needed. 1/4" port size. Polypropylene center section material. Hybrid 1/4" NPT/BSP connection. Polypropylene wetted parts. Polypropylene seal material. PTFE ball & diaphragm material.
Description
A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability, reliability and safety. Internal and external manifold threads for easy installation and improved suction. Mounting brackets that interchange with most major competitor pumps. Versatile OEM fluid dosing, from cleaners to chemicals to paint. Industry-leading controllability, suction and flow rate validation. Standard mounting pattern for easy exchange with most competitive models. Clog-free operation (1/16" max. diameter solids) to reduce down-time and system problems. Maximum flow rate of up to 5.3 gallons per minute. 125 psi capacity for viscous fluids, long pipe runs and injection applications. No lubrication needed. 1/4" port size. Polypropylene center section material. Hybrid 1/4" NPT/BSP connection. Polypropylene wetted parts. Polypropylene seal material. PTFE ball & diaphragm material.

Suppliers

Company
Product
Description
Supplier Links
ARO Dosing & Transfer Double Diaphragm Pump - 101016 - U.S. Plastic Corporation
Lima, OH, USA
ARO Dosing & Transfer Double Diaphragm Pump
101016
ARO Dosing & Transfer Double Diaphragm Pump 101016
A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability, reliability and safety. Internal and external manifold threads for easy installation and improved suction. Mounting brackets that interchange with most major competitor pumps. Versatile OEM fluid dosing, from cleaners to chemicals to paint. Industry-leading controllability, suction and flow rate validation. Standard mounting pattern for easy exchange with most competitive models. Clog-free operation (1/16" max. diameter solids) to reduce down-time and system problems. Maximum flow rate of up to 5.3 gallons per minute. 125 psi capacity for viscous fluids, long pipe runs and injection applications. No lubrication needed. 1/4" port size. Polypropylene center section material. Hybrid 1/4" NPT/BSP connection. Polypropylene wetted parts. Polypropylene seal material. PTFE ball & diaphragm material.

A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability, reliability and safety. Internal and external manifold threads for easy installation and improved suction. Mounting brackets that interchange with most major competitor pumps. Versatile OEM fluid dosing, from cleaners to chemicals to paint. Industry-leading controllability, suction and flow rate validation. Standard mounting pattern for easy exchange with most competitive models. Clog-free operation (1/16" max. diameter solids) to reduce down-time and system problems. Maximum flow rate of up to 5.3 gallons per minute. 125 psi capacity for viscous fluids, long pipe runs and injection applications. No lubrication needed. 1/4" port size. Polypropylene center section material. Hybrid 1/4" NPT/BSP connection. Polypropylene wetted parts. Polypropylene seal material. PTFE ball & diaphragm material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 101016
Product Name ARO Dosing & Transfer Double Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details