U.S. Plastic Corporation Big John Submersible Pumps 95081

Description
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.
Description
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

Suppliers

Company
Product
Description
Supplier Links
Big John Submersible Pumps - 95081 - U.S. Plastic Corporation
Lima, OH, USA
Big John Submersible Pumps
95081
Big John Submersible Pumps 95081
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95081
Product Name Big John Submersible Pumps
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details