U.S. Plastic Corporation Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| .170" ID x .250" OD x .040" Wall Hylar PVDF Tubing has a working pressure of 180 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| .256 - .276 I.D. -- .373 - .398 O.D. | |
| .368 - .398 I.D. -- .495 - .525 O.D. | |
| .473 - .516 I.D. -- .664 - .700 O.D. | |
| .595 - .633 I.D. -- .732 - .700 O.D. | |
| .747- .782 I.D. -- .911 - .941 O.D. | |
| .897 - .949 I.D. -- 1.077 - 1.109 O.D. | |
| 1" ID x 1-1/4" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 5-1/8". It meets... | |
| 1" ID x 1-1/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 18 PSI @ 73F. The minimum bend radius is 5-1/8". Vacuum rating... | |
| 1.199 - 1.257 I.D. -- 1.446 - 1.500 O.D. | |
| 1.5" OD x 1" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 1.5" OD x 1" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 1.50" OD x 1" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 1.566 - 1.647 I.D. -- 1.857 - 1.947 O.D. | |
| 1.981- 2.050 I.D. -- 2.317 - 2.420 O.D. | |
| 1/16" ID x 1/8" OD x 1/32" Wall Blue Polyurethane Tubing has a working pressure of 134 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/16" ID x 1/8" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 3/16". It meets... | |
| 1/16" ID x 1/8" OD x 1/32" Wall Red Polyurethane Tubing has a working pressure of 134 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/16" ID x 1/8" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 46 PSI @ 73F and a minimum bend radius of 1-3/4". It meets... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 1/2" ID x 5/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 2-7/8". It meets... | |
| 1/2" ID x 5/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 145 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 1/32" ID x 3/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 100 PSI @ 73F. The minimum bend radius is 1/8". Vacuum rating... | |
| 1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/4" ID x 1/2" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 1/4" ID x 1/2" OD x 1/8"Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 9/16". It meets FDA... | |
| 1/4" ID x 3/8" OD x 1/16 Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1". Vacuum rating... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Green PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 240 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/4" ID x 7/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 58 PSI @ 73F and a minimum bend radius of 11/16". It meets... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/8" ID x 1/4" OD x 1/16" Wall HylarPVDF Tubing has a working pressure of 350 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 3/8". Vacuum rating... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 68 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets... | |
| 11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets... | |
| 2" OD x 1-1/2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 2" OD x 1.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 2" OD x 1.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 2.5" OD x 2" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is... | |
| 2.5" OD x 2" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 3" OD x 2.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 3" OD x 2.5" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 3" OD x 2.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 3.5" OD x 3" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 3.5" OD x 3" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets... | |
| 3/16" ID x 3/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 7/16". It meets... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Green PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Hylar PVDF Tubing has a working pressureof 290 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/32" ID x 7/32" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 70 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets... | |
| 3/4" ID x 1" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 3-1/4". Vacuum rating... | |
| 3/4" ID x 1" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 35 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 3/4" ID x 7/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 120 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4". It meets... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 180 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Red PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 54 PSI @ 73F and a minimum bend radius of 1-1/16". It meets... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 1-1/8". Vacuum rating... | |
| 4" OD x 3.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
| 4" OD x 3.5" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 4" OD x 3.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 200 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/8". Vacuum rating... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 5/32" ID x 7/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 3/4". Vacuum rating... | |
| 5/8" ID x 3/4" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 120 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
| 5/8" ID x 7/8" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 38 PSI @ 73F and a minimum bend radius of 2-3/8". It meets... | |
| 5/8" ID x 7/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 2-3/8". Vacuum rating... | |
| 5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 7/8" ID x 1" OD x 1/16" Wall HylarPVDF Tubing has a working pressure of 90 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
| 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 4-1/8". Vacuum rating... | |
| 9/16" ID x 3/4" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 2-1/2". Vacuum rating... | |
| Be creative with clear extruded acrylic shapes. The wall thickness is 1/16". UV stabilized. All are sold in 6' lengths only. | |
| Be creative with clear extruded acrylic shapes. The wall thickness is 1/8". UV stabilized. All are sold in 6' lengths only. | |
| Can be heat sealed or taped at either one or both ends. LDPE resin and ammine free pink Anti-static concentrate. For stable sensitive applications where short stable decay times are... | |
| Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent... | |
| Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL... | |
| Just cut your Tenite tubing and cap--you have a Tube-Pak. These caps do not meet FDA standards and they are not UV resistant. When used with the Tenite tubing, they... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 7/8". Vacuum rating 29.9" Hg @ 73F and 15.8" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 15 psi @ 73F and 9 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 26 psi @ 73F and 16 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 28 psi @ 73F and 17 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 34 psi @ 73F and 21 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 34 psi @ 73F and 21 psi @ 180F. Minimum bend radius 1/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 5". Vacuum rating 5" Hg @ 73F and 5" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/4". Vacuum rating 10" Hg @ 73F and 5" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 20" Hg @ 73F and 10" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 8psi @ 73F and 5 psi @ 180F. Minimum bend radius 2-3/4". Vacuum rating 20" Hg @ 73F and 9.9" Hg @ 180F. Standard roll is 50'. | |
| Maximum working pressure 14 psi @ 73F and 5 psi @ 160F. Minimum bend radius 2". Vacuum rating 25" of Hg @ 73F and 5" Hg @ 160F. Standard roll... | |
| Maximum working pressure 16 psi @ 73F and 8 psi @ 160F. Minimum bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 25" Hg @ 160F. Standard roll... | |
| Maximum working pressure 20 psi @ 73F and 8 psi @ 160F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 15" Hg @ 160F. Standard roll... | |
| Maximum working pressure 29 psi @ 73F and 10 psi @ 160F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F and 160F. Standard roll is 50'. | |
| Maximum working pressure 33 psi @ 73F and 14 psi @ 160F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 160F. Standard roll is 50'. | |
| Maximum working pressure: 10 PSI @ 73F, 6 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating: 26 In. Of Hg. @ 73F, 13 In. Of Hg. @ 180F. | |
| Maximum working pressure: 10 PSI @ 73F, 6 PSI @ 180F. Minimum bend radius 2". Vacuum rating: 26 In. Of Hg. @ 73F, 13 In. Of Hg. @ 180F. | |
| Maximum working pressure: 13 PSI @ 73F, 8 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 23 In. Of Hg. @ 180F. | |
| Maximum working pressure: 13 PSI @ 73F, 8 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 23 In. Of Hg. @ 180F. | |
| Maximum working pressure: 19 PSI @ 73F, 12 PSI @ 180F. Minimum bend radius 1/2". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. | |
| Maximum working pressure: 19 PSI @ 73F, 12 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 29.9 In. Of Hg. @ 180F. | |
| Maximum working pressure: 34 PSI @ 73F, 21 PSI @ 180F. Minimum bend radius 1/4". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. | |
| Maximum working pressure: 7 PSI @ 73F, 4 PSI @ 180F. Minimum bend radius 4". Vacuum rating: 11 In. Of Hg. @ 73F, 5 In. Of Hg. @ 180F. | |
| Maximum working pressure: 8 PSI @ 73F, 5 PSI @ 180F. Minimum bend radius 1-1/2". Vacuum rating: 17 In. Of Hg. @ 73F, 8 In. Of Hg. @ 180F. | |
| Maximum working pressure: 8 PSI @ 73F, 5 PSI @ 180F. Minimum bend radius 3-1/4". Vacuum rating: 17 In. Of Hg. @ 73F, 8 In. Of Hg. @ 180F. | |
| Nycast Nyloil was developed to extend the wear-resistant properties of unlubricated or dry lubricated materials such as MoS2 filled nylons. Will last 5 to 7 times longer than unlubricated or... | |
| Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard... | |
| Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. | |
| Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times... | |
| Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has... | |
| These PVC hollow square tubes are priced per foot, sold in 10' sections only. 10' lengths are nominal. The color is dark gray. | |
| This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .170" ID x 1/4" OD with .040" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .170" ID x 1/4" OD with .040" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .170" ID x 1/4" OD with .040" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
| This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @... | |
| This 1-1/2" Lay Flat Discharge Hose has a 1.61" ID and a 0.067" approximate wall thickness. It has a working pressure of 80 PSI. Roll length is 300'. | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @... | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @... | |
| This 1/2" ID x 1-1/8" OD x 5/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 45 PSI @... | |
| This 1/2" OD x .062" Wall Blue Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/2" OD x .062" Wall Red Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/2" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 67 PSI @ 70F and a burst pressure of 201 PSI @... | |
| This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @... | |
| This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @... | |
| This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @... | |
| This 1/4" OD x .040" Wall Blue Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/4" OD x .040" Wall Red Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @... | |
| This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 72 PSI @ 70 F and a burst pressure of 216 PSI... | |
| This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @... | |
| This 2" Lay Flat Discharge Hose has a 2.09" ID and a 0.067" approximate wall thickness. It has a working pressure of 80 PSI. Roll length is 300'. | |
| This 3" Lay Flat Discharge Hose has a 3.13" ID and a 0.079" approximate wall thickness. It has a working pressure of 70 PSI. Roll length is 300'. | |
| This 3/16" ID x 1/4" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 27 PSI @ 70F and a burst pressure of 81 PSI @... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 74 PSI @ 70F and a burst pressure of 22 PSI @... | |
| This 3/16" ID x 9/16" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/4". It has a maximum pressure rating of 69 PSI @... | |
| This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @... | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @... | |
| This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @... | |
| This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @... | |
| This 3/8" OD x .062" Wall Blue Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 3/8" OD x .062" Wall Green Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 3/8" OD x .062" Wall Red Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 3/8" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
| This 4" Lay Flat Discharge Hose has a 4.13" ID and a 0.083" approximate wall thickness. It has a working pressure of 70 PSI. Roll length is 300'. | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @... | |
| This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @... | |
| This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @... | |
| This 7/16" ID x 11/16" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 80 PSI @ 70F and a burst pressure of 240 PSI @... | |
| This IMBIBE NSF 61 tubing has a 5/32" OD, .106" ID, and .025" wall thickness. It has a bend radius of 1". Working pressure is 180 PSI @ 70F. Burst... | |
| This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled... | |
| This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating... | |
| This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards for... | |
| This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL... | |
| This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards... | |
| This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and... | |
| This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion... |
| Next >> |