U.S. Plastic Corporation Power-Flo Diaphragm Pumps 65649

Description
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: 3/8 hose barb. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.
Description
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: 3/8 hose barb. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Suppliers

Company
Product
Description
Supplier Links
Power-Flo Diaphragm Pumps - 65649 - U.S. Plastic Corporation
Lima, OH, USA
Power-Flo Diaphragm Pumps
65649
Power-Flo Diaphragm Pumps 65649
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: 3/8 hose barb. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: 3/8 hose barb. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 65649
Product Name Power-Flo Diaphragm Pumps
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details