U.S. Plastic Corporation Beckson Alkali and Detergents Transfer Pumps 91078

Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.
Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

Suppliers

Company
Product
Description
Supplier Links
Beckson Alkali and Detergents Transfer Pumps - 91078 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Alkali and Detergents Transfer Pumps
91078
Beckson Alkali and Detergents Transfer Pumps 91078
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91078
Product Name Beckson Alkali and Detergents Transfer Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details