U.S. Plastic Corporation Datasheets for Plastic Welding and Assembly Equipment
Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
Plastic Welding and Assembly Equipment: Learn more
| Product Name | Notes |
|---|---|
| For field and shop thermoplastic production welding, with built-in compressor that provides ample air for speed welding. Kit includes: 500 watt, 120 volt element, air filter, gauge, regulator, round tip,... | |
| Just what you've been looking for. These welders feature nylon handles and all S.S. construction with double-wall, insulated heating chamber. 20 ft electric cord, 3-wire grounded circuit inside neoprene air... | |
| Model 63 Portawelder with 500 watt 120 volt element, round tip, tacking tip, tray, compressor, carrying case and welder guide book. Also great for first time users and small repair... | |
| Professional, heavy-duty, industrial quality, multiple use heat guns. High temperature and power ratings: 1000F/540C at up to 1740 watts, accommodates many industrial and commercial heating applications. High air flow rating:... | |
| The 2001FC and 2001FCP welders combine the realibility of the Model 63 and infinite heat control of the Guardian Series. The new design inner tube and nose cone allows the... | |
| These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12... | |
| This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available... | |
| This welder provides its own oil-free air supply for PVC and similar work. 2-position selector switch and tip give heat control from 66 deg to 1112 deg F max. Master... |