U.S. Plastic Corporation Datasheets for Shrink Wrap and Stretch Films
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Shrink Wrap and Stretch Films: Learn more
| Product Name | Notes |
|---|---|
| OXO Wraps special formulation helps the stretch wrap to degrade in 12-24 months through oxidative degradation (reaction with oxygen, UV light, and mechanical stress) or biodegradation (reaction with oxygen, moisture,... | |
| Professional shrink wrap packages for just pennies per package. Simple three step operation with no warm-up required. Enhance the appearance and value of your product by protecting it against dirt,... | |
| Shrink bundling film is engineered to provide superior tensile strength and puncture resistance for bundling applications while demonstrating consistent shrink performance of 60-80% (MD) and 0-20% (TD). This 3 layer... | |
| Stretch wrap your pallets and packages with a uniform tight fit the fast and easy way. Stretch wrap is puncture and tear-resistant. 70 and 80 gauge roll comes complete with... | |
| These white high density polyethylene plastic wide mouth packers are high corrosion resistance. Much lighter than glass jars. For various uses such as samples, storage of liquids, pastes and powders. | |
| Wrap and pack hand-held dispenser. Wrapping? Packing? Storing? Shipping? Complete product line means convenience and economy. Dispenser with rubber handle ensures a tight smooth wrap. The low cost choice of... | |
| Wrapping the load from top to bottom (complete unitization) is the answer. No assembly or extra parts required. The hand brakes protect the operators hands from friction heat. Without the... | |
| You'll find many uses for this handy 3" Masterwrap. Handy and fast, the Masterwrap is better than tape or twine. Masterwrap will stick only to itself and stretches to wrap... |