U.S. Plastic Corporation All Metal Pump 91033

Description
Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable or explosive chemicals. Use for soaps, detergents, liquid waxes, light oils, light oils, cutting fluids, anti-freeze and cleaning solutions. Nickel-chrome finish. Not UL approved. 91033 has 3/4" OD discharge.
Description
Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable or explosive chemicals. Use for soaps, detergents, liquid waxes, light oils, light oils, cutting fluids, anti-freeze and cleaning solutions. Nickel-chrome finish. Not UL approved. 91033 has 3/4" OD discharge.

Suppliers

Company
Product
Description
Supplier Links
All Metal Pump - 91033 - U.S. Plastic Corporation
Lima, OH, USA
All Metal Pump
91033
All Metal Pump 91033
Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable or explosive chemicals. Use for soaps, detergents, liquid waxes, light oils, light oils, cutting fluids, anti-freeze and cleaning solutions. Nickel-chrome finish. Not UL approved. 91033 has 3/4" OD discharge.

Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable or explosive chemicals. Use for soaps, detergents, liquid waxes, light oils, light oils, cutting fluids, anti-freeze and cleaning solutions. Nickel-chrome finish. Not UL approved. 91033 has 3/4" OD discharge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91033
Product Name All Metal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details