U.S. Plastic Corporation Datasheets for Cement, Concrete, and Mortar
Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
Cement, Concrete, and Mortar: Learn more
| Product Name | Notes |
|---|---|
| Heavy bodied, medium setting, PVC cement for all classes and schedules of pipe and fittings with interference fit, including Schedule 80 through 12" diameter. It has good gap filling properties... | |
| Item #43401 is a very thin methylene chloride and should be applied with a dropper or syringe. Item can not ship via Air freight of any kind. | |
| Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also... | |
| This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. | |
| Used to adhere like materials of acrylic or polycarbonate. | |
| Whitlam CPVC Gray Heavy Bodied Cement is a thick, consistency heavy bodied cement formulated for use on solvent weld CPVC pipe and fittings in both cold and hot water applications. | |
| Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80... | |
| Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement has a smooth consistency, for larger PVC pipe and fittings. High concentrations of resin for excellent filling characteristics. A slow... |