U.S. Plastic Corporation March 1A-MD Pumps For Mildy Corrosive Liquids 97021

Description
2.3 Max Flow GPM;; 115V; 3200 RPM; 1/200 HP; 3/8" Inlet OD; 3/8" Outlet OD
Description
2.3 Max Flow GPM;; 115V; 3200 RPM; 1/200 HP; 3/8" Inlet OD; 3/8" Outlet OD

Suppliers

Company
Product
Description
Supplier Links
March 1A-MD Pumps For Mildy Corrosive Liquids - 97021 - U.S. Plastic Corporation
Lima, OH, USA
March 1A-MD Pumps For Mildy Corrosive Liquids
97021
March 1A-MD Pumps For Mildy Corrosive Liquids 97021
2.3 Max Flow GPM;; 115V; 3200 RPM; 1/200 HP; 3/8" Inlet OD; 3/8" Outlet OD

2.3 Max Flow GPM;; 115V; 3200 RPM; 1/200 HP; 3/8" Inlet OD; 3/8" Outlet OD

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97021
Product Name March 1A-MD Pumps For Mildy Corrosive Liquids
Media Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details