U.S. Plastic Corporation Beckson Pumps For Petroleum Fuels and Oils 91026

Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.
Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Beckson Pumps For Petroleum Fuels and Oils - 91026 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Pumps For Petroleum Fuels and Oils
91026
Beckson Pumps For Petroleum Fuels and Oils 91026
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91026
Product Name Beckson Pumps For Petroleum Fuels and Oils
Pump Type Refueling Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details