U.S. Plastic Corporation Lutz B2 Vario Pump Sets 93149

Description
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.
Description
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Suppliers

Company
Product
Description
Supplier Links
Lutz B2 Vario Pump Sets - 93149 - U.S. Plastic Corporation
Lima, OH, USA
Lutz B2 Vario Pump Sets
93149
Lutz B2 Vario Pump Sets 93149
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93149
Product Name Lutz B2 Vario Pump Sets
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details