U.S. Plastic Corporation PortaPump Battery Powered Pump 98136

Description
This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery clips that easily connect to a 12 volt battery. To keep you and your vehicle high and dry it comes standard with 30' of cord. The PortaPump pump is also available with an optional handy carrying case for convenient safe storage. The PortaPump has a 1/3-hp motor delivering up to 43 GPM (163 LPM) for rapid dewatering and instant prime. It has a remote waterproof controller integrated into the pump cable for simple safe operation. The unit weighs just 33 lbs. (14.9 kg) and is available in a rugged carrying case. Its size allows it to fit through openings as small as 10". It offers long lasting performance with low, 30-amp draw for, on average, an hour of operation without restarting the engine (Times may vary). Its impeller with topside repelling vanes keeps grit away from the shaft seal making it dependable. It can handle solids up to 1/16". It is also submersible with watertight o-ring seals keep pump internals dry. It comes with both 1-1/2" NPT and BSPT (tapered thread) female connections (suction and discharge). It is maintenance friendly with self-lubricating shaft seal, bearing lubricated for life. Whisper quite. Pump is guaranteed for a period of 5 years against defective material and workmanship.
Description
This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery clips that easily connect to a 12 volt battery. To keep you and your vehicle high and dry it comes standard with 30' of cord. The PortaPump pump is also available with an optional handy carrying case for convenient safe storage. The PortaPump has a 1/3-hp motor delivering up to 43 GPM (163 LPM) for rapid dewatering and instant prime. It has a remote waterproof controller integrated into the pump cable for simple safe operation. The unit weighs just 33 lbs. (14.9 kg) and is available in a rugged carrying case. Its size allows it to fit through openings as small as 10". It offers long lasting performance with low, 30-amp draw for, on average, an hour of operation without restarting the engine (Times may vary). Its impeller with topside repelling vanes keeps grit away from the shaft seal making it dependable. It can handle solids up to 1/16". It is also submersible with watertight o-ring seals keep pump internals dry. It comes with both 1-1/2" NPT and BSPT (tapered thread) female connections (suction and discharge). It is maintenance friendly with self-lubricating shaft seal, bearing lubricated for life. Whisper quite. Pump is guaranteed for a period of 5 years against defective material and workmanship.

Suppliers

Company
Product
Description
Supplier Links
PortaPump Battery Powered Pump - 98136 - U.S. Plastic Corporation
Lima, OH, USA
PortaPump Battery Powered Pump
98136
PortaPump Battery Powered Pump 98136
This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery clips that easily connect to a 12 volt battery. To keep you and your vehicle high and dry it comes standard with 30' of cord. The PortaPump pump is also available with an optional handy carrying case for convenient safe storage. The PortaPump has a 1/3-hp motor delivering up to 43 GPM (163 LPM) for rapid dewatering and instant prime. It has a remote waterproof controller integrated into the pump cable for simple safe operation. The unit weighs just 33 lbs. (14.9 kg) and is available in a rugged carrying case. Its size allows it to fit through openings as small as 10". It offers long lasting performance with low, 30-amp draw for, on average, an hour of operation without restarting the engine (Times may vary). Its impeller with topside repelling vanes keeps grit away from the shaft seal making it dependable. It can handle solids up to 1/16". It is also submersible with watertight o-ring seals keep pump internals dry. It comes with both 1-1/2" NPT and BSPT (tapered thread) female connections (suction and discharge). It is maintenance friendly with self-lubricating shaft seal, bearing lubricated for life. Whisper quite. Pump is guaranteed for a period of 5 years against defective material and workmanship.

This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate on any 12-volt truck or automobile battery. It comes equipped with cables and battery clips that easily connect to a 12 volt battery. To keep you and your vehicle high and dry it comes standard with 30' of cord. The PortaPump pump is also available with an optional handy carrying case for convenient safe storage. The PortaPump has a 1/3-hp motor delivering up to 43 GPM (163 LPM) for rapid dewatering and instant prime. It has a remote waterproof controller integrated into the pump cable for simple safe operation. The unit weighs just 33 lbs. (14.9 kg) and is available in a rugged carrying case. Its size allows it to fit through openings as small as 10". It offers long lasting performance with low, 30-amp draw for, on average, an hour of operation without restarting the engine (Times may vary). Its impeller with topside repelling vanes keeps grit away from the shaft seal making it dependable. It can handle solids up to 1/16". It is also submersible with watertight o-ring seals keep pump internals dry. It comes with both 1-1/2" NPT and BSPT (tapered thread) female connections (suction and discharge). It is maintenance friendly with self-lubricating shaft seal, bearing lubricated for life. Whisper quite. Pump is guaranteed for a period of 5 years against defective material and workmanship.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98136
Product Name PortaPump Battery Powered Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details