U.S. Plastic Corporation Lutz Rechargeable B1 Polypropylene Pump for Laboratories 93165

Description
B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied acids, alkalis and chemical such as battery acid, glycols, phosphoric acid, hydrochloric acid, ammonia water, etc. Features an infinitely variable speed controller for comfortable and safe filling applications and a sophisticated battery system complete with battery charger that can be table or wall mounted. The powerful and ultra-quiet battery motor is quickly detachable and recharged in the battery charger. Housing, pump tube and impeller are polypropylene and drive shaft is HC-4. Pump has a sealless construction. It will pump medium up to a 1.3 specific gravity and with temperatures from 32F up to 104F. Max delivery rate is 4 GPM, 25 ft. delivery head and maximum viscosity is 200 cps. Lube free for no contamination of medium being pumped. Pump will completely drain drums and will not fail from dry running.
Description
B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied acids, alkalis and chemical such as battery acid, glycols, phosphoric acid, hydrochloric acid, ammonia water, etc. Features an infinitely variable speed controller for comfortable and safe filling applications and a sophisticated battery system complete with battery charger that can be table or wall mounted. The powerful and ultra-quiet battery motor is quickly detachable and recharged in the battery charger. Housing, pump tube and impeller are polypropylene and drive shaft is HC-4. Pump has a sealless construction. It will pump medium up to a 1.3 specific gravity and with temperatures from 32F up to 104F. Max delivery rate is 4 GPM, 25 ft. delivery head and maximum viscosity is 200 cps. Lube free for no contamination of medium being pumped. Pump will completely drain drums and will not fail from dry running.

Suppliers

Company
Product
Description
Supplier Links
Lutz  Rechargeable B1 Polypropylene Pump for Laboratories - 93165 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Rechargeable B1 Polypropylene Pump for Laboratories
93165
Lutz Rechargeable B1 Polypropylene Pump for Laboratories 93165
B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied acids, alkalis and chemical such as battery acid, glycols, phosphoric acid, hydrochloric acid, ammonia water, etc. Features an infinitely variable speed controller for comfortable and safe filling applications and a sophisticated battery system complete with battery charger that can be table or wall mounted. The powerful and ultra-quiet battery motor is quickly detachable and recharged in the battery charger. Housing, pump tube and impeller are polypropylene and drive shaft is HC-4. Pump has a sealless construction. It will pump medium up to a 1.3 specific gravity and with temperatures from 32F up to 104F. Max delivery rate is 4 GPM, 25 ft. delivery head and maximum viscosity is 200 cps. Lube free for no contamination of medium being pumped. Pump will completely drain drums and will not fail from dry running.

B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied acids, alkalis and chemical such as battery acid, glycols, phosphoric acid, hydrochloric acid, ammonia water, etc. Features an infinitely variable speed controller for comfortable and safe filling applications and a sophisticated battery system complete with battery charger that can be table or wall mounted. The powerful and ultra-quiet battery motor is quickly detachable and recharged in the battery charger. Housing, pump tube and impeller are polypropylene and drive shaft is HC-4. Pump has a sealless construction. It will pump medium up to a 1.3 specific gravity and with temperatures from 32F up to 104F. Max delivery rate is 4 GPM, 25 ft. delivery head and maximum viscosity is 200 cps. Lube free for no contamination of medium being pumped. Pump will completely drain drums and will not fail from dry running.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93165
Product Name Lutz Rechargeable B1 Polypropylene Pump for Laboratories
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details