U.S. Plastic Corporation Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability,... | |
| Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil... | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2" | |
| Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run... | |
| Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum... | |
| Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum... | |
| Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car... | |
| The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and... |