U.S. Plastic Corporation Beckson Alkali and Detergents Transfer Pumps 91072

Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.
Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

Suppliers

Company
Product
Description
Supplier Links
Beckson Alkali and Detergents Transfer Pumps - 91072 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Alkali and Detergents Transfer Pumps
91072
Beckson Alkali and Detergents Transfer Pumps 91072
These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3 and 6 ft. discharge hose. One-piece molded, flexible discharge hose is 1-1/4" I.D. and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. This series is designed to transfer detergents, waxes, alkalis, and certain acids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91072
Product Name Beckson Alkali and Detergents Transfer Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details