U.S. Plastic Corporation Webster Centrifugal Pump 96014

Description
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
Description
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96014 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96014
Webster Centrifugal Pump 96014
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96014
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details