U.S. Plastic Corporation Sethco Sealless High Power Electric Drive Pump 92019

Description
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. All have hastelloy C shaft except #92029 which has a 316 S.S.
Description
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. All have hastelloy C shaft except #92029 which has a 316 S.S.

Suppliers

Company
Product
Description
Supplier Links
Sethco Sealless High Power Electric Drive Pump - 92019 - U.S. Plastic Corporation
Lima, OH, USA
Sethco Sealless High Power Electric Drive Pump
92019
Sethco Sealless High Power Electric Drive Pump 92019
Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. All have hastelloy C shaft except #92029 which has a 316 S.S.

Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow rates up to 35 gpm and at heads up to 39 ft. It will handle all light fluids up to 4000 SSU at reduced flow and head and at temperatures up to 130 F for polypropylene and 220 F for PVDF and Stainless Steel. PP and PVDF have 1 - 2/3" and SS has 1 - 3/4" diameter tube that fits into narrow neck containers and empties them to 1/2". Continuous duty. Included: Motor - 115 Volt, 50/60Hz., 1150 watt double insulated, open drip proof fan cooled, with corrosion resistant splash proof housing and furnished with switch and 15 of cord and plug. Polypropylene and PVDF have 1" O.D. discharge; S.S. has 1-1/4" O.D. discharge. All have hastelloy C shaft except #92029 which has a 316 S.S.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 92019
Product Name Sethco Sealless High Power Electric Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details