U.S. Plastic Corporation Lutz B2 Vario Pump Sets 93150

Description
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.
Description
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Suppliers

Company
Product
Description
Supplier Links
Lutz B2 Vario Pump Sets - 93150 - U.S. Plastic Corporation
Lima, OH, USA
Lutz B2 Vario Pump Sets
93150
Lutz B2 Vario Pump Sets 93150
Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely variable speed controller with integrated on/off switch allows a controlled and comfortable filling of smaller and larger liquid amounts. The operator can gradually regulate the delivery rate from lowest up to requested speed by one movement of the hand. 180 W, 110-120 V, 60 Hz. Max. capacity: 18.5 GPM. Max. pressure: 21.3'. Specific gravity: max. 1.3. Viscosity: max. 300 cps.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93150
Product Name Lutz B2 Vario Pump Sets
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details