U.S. Plastic Corporation Hayward A-Series LifeStar Aquatic Pump 97112

Description
The A-Series LifeStar pump from Hayward Flow Control is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats. The LifeStar pump features a corrosion resistant Glass Filled Polypropylene housing, a silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel for superior performance in aquatic applications. The Hayward LifeStar pump is a self-priming, energy efficient and fully rated single speed premium pump that provides high flow rates and reduced energy consumption. The integral, no-rib basket traps debris and prevents solids from damaging pump or downstream components. The clear trap cover incorporates 1/4 turn sealing for fast efficient maintenance in tight quarters. This pump is suitable for high volume pumping. It has a clear high capacity basket strainer lid for visual inspection. The elevated base ensures better ventilation and protection from flooding. It has a perforated HDPE basket. Typical applications include Aquatic and Animal Life Support, Aquaculture, Research and Science and Salt Water Systems.
Description
The A-Series LifeStar pump from Hayward Flow Control is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats. The LifeStar pump features a corrosion resistant Glass Filled Polypropylene housing, a silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel for superior performance in aquatic applications. The Hayward LifeStar pump is a self-priming, energy efficient and fully rated single speed premium pump that provides high flow rates and reduced energy consumption. The integral, no-rib basket traps debris and prevents solids from damaging pump or downstream components. The clear trap cover incorporates 1/4 turn sealing for fast efficient maintenance in tight quarters. This pump is suitable for high volume pumping. It has a clear high capacity basket strainer lid for visual inspection. The elevated base ensures better ventilation and protection from flooding. It has a perforated HDPE basket. Typical applications include Aquatic and Animal Life Support, Aquaculture, Research and Science and Salt Water Systems.

Suppliers

Company
Product
Description
Supplier Links
Hayward A-Series LifeStar Aquatic Pump - 97112 - U.S. Plastic Corporation
Lima, OH, USA
Hayward A-Series LifeStar Aquatic Pump
97112
Hayward A-Series LifeStar Aquatic Pump 97112
The A-Series LifeStar pump from Hayward Flow Control is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats. The LifeStar pump features a corrosion resistant Glass Filled Polypropylene housing, a silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel for superior performance in aquatic applications. The Hayward LifeStar pump is a self-priming, energy efficient and fully rated single speed premium pump that provides high flow rates and reduced energy consumption. The integral, no-rib basket traps debris and prevents solids from damaging pump or downstream components. The clear trap cover incorporates 1/4 turn sealing for fast efficient maintenance in tight quarters. This pump is suitable for high volume pumping. It has a clear high capacity basket strainer lid for visual inspection. The elevated base ensures better ventilation and protection from flooding. It has a perforated HDPE basket. Typical applications include Aquatic and Animal Life Support, Aquaculture, Research and Science and Salt Water Systems.

The A-Series LifeStar pump from Hayward Flow Control is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats. The LifeStar pump features a corrosion resistant Glass Filled Polypropylene housing, a silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel for superior performance in aquatic applications. The Hayward LifeStar pump is a self-priming, energy efficient and fully rated single speed premium pump that provides high flow rates and reduced energy consumption. The integral, no-rib basket traps debris and prevents solids from damaging pump or downstream components. The clear trap cover incorporates 1/4 turn sealing for fast efficient maintenance in tight quarters. This pump is suitable for high volume pumping. It has a clear high capacity basket strainer lid for visual inspection. The elevated base ensures better ventilation and protection from flooding. It has a perforated HDPE basket. Typical applications include Aquatic and Animal Life Support, Aquaculture, Research and Science and Salt Water Systems.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97112
Product Name Hayward A-Series LifeStar Aquatic Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details