U.S. Plastic Corporation March 320-CP-MD Centrifugal Magnetic Drive Pump 94035

Description
This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.
Description
This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

Suppliers

Company
Product
Description
Supplier Links
March 320-CP-MD Centrifugal Magnetic Drive Pump - 94035 - U.S. Plastic Corporation
Lima, OH, USA
March 320-CP-MD Centrifugal Magnetic Drive Pump
94035
March 320-CP-MD Centrifugal Magnetic Drive Pump 94035
This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter systems and various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier then water may require an impeller trim. When pumping aggressive chemicals - contact manufacturer to verify chemical compatibility with materials in contact with solution.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94035
Product Name March 320-CP-MD Centrifugal Magnetic Drive Pump
Pump Type Centrifugal Pump; Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details