U.S. Plastic Corporation Variable-Speed Pumps 98059

Description
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.
Description
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Suppliers

Company
Product
Description
Supplier Links
Variable-Speed Pumps - 98059 - U.S. Plastic Corporation
Lima, OH, USA
Variable-Speed Pumps
98059
Variable-Speed Pumps 98059
Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding flow control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine resolution with a wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. Tubing may be used with fluid temperatures from -80 to 500F (-62 to 260C). For use with food, pharmaceuticals, and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five months on a car battery. Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1.25 pounds.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98059
Product Name Variable-Speed Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details