U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98122

Description
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"
Description
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98122 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98122
SANDPIPER Air-Operated Diaphragm Pump 98122
Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98122
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details