U.S. Plastic Corporation Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| Compatible protection with prescription eyewear and priced well below goggles of similar quality. Direct ventilation and coated polycarbonate lens for high impact resistance. Meets ANSI Z87.1-1989 standard. | |
| Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from lens to prevent fogging. Align the... | |
| General purposes for indoor applications that require impact protection. 9.75 base curved lens provides full side protection. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B... | |
| Lightweight sports styling contours to the face to provide maximum protection. Built in rubber nose pads provide comfort fit and protect against slipping. Vented frame increases air flow to prevent... | |
| Soft, non-slip rubber temple tips. Integrated nose piece. Lenses are coated for superior scratch resistance. Lenses provide 99% protection against harmful UV rays. Exceeds ANSI Z87.1 - 2003 High Impact... | |
| The Venture II showcases the maximum safeguard against eye injuries. The extraordinary 9.75 curved lenses provide more than 180 degrees of coverage, without the distraction of seams or traditional type... | |
| This economically priced spectacle features a lightweight wrap around frame/lens combination. Aztec provides superior side protection, without the distraction of seams or bends. The soft temple tips provide a soft... |