U.S. Plastic Corporation Datasheets for Platforms and Walkways
Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.
Platforms and Walkways: Learn more
| Product Name | Notes |
|---|---|
| Load and unload drums easily with this low profile ramp. High-density polyethylene construction for superior strength and excellent chemical resistance. Works with 3252, 2318, 2319 & 2320 platforms. Dimensions: 45.5"... | |
| Weighs 112 lbs. 10000 lb weight capacity. | |
| Weighs 64 lbs. Load capacity 8000 lbs. | |
| Weighs 85 lbs. 8000 lb weight capacity. #3252 ramp pictured with platform sold separately. |