U.S. Plastic Corporation Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| 63mm standard screw cap with foam liner. | |
| A versatile closure features fine ribbing so it is easy to open with slippery fingers. Great for shampoo, lotion, an other products that are non-reactive to polyethylene. Meet FDA standards. | |
| Cap can be used in many applications. Included with each spout is a cover cap, making for sanitary usage. .030 orfice on cap. | |
| Cap is polypropylene. Replacement cap for 32 oz. Boston Round, item number 66181. Has a F217 PE liner. | |
| Caps are natural in color. Available in 51mm and 61mm. Made of High density polyethylene with a PVC membrane. | |
| Customizable ported 83B closure features panel-mounted, quick-disconnect fittings and inside/outside barbed fittings. Designed as a ready-made alternative to cumbersome in-house filling/dispensing solutions. Container integrity is assured with internal valve style... | |
| Dimensions: 2-3/4"Diameter x 2-5/8" Height | |
| Dimensions: 3-7/8" Diameter x 4" Height | |
| Double wall jars are high quality cosmetic style packaging designed to contain your particular product. High gloss finish combined with meticulous attention to assembly detail; provide for the most effective... | |
| Dropper dispenser makes it easy to measure medications like eye and nose drops. Extended cap fits over tip for sanitary storage. | |
| Easy-to-open plastic cap for dispensing dry products is sleek, stylish and available in a red or black for your packaging project. Dual flaps with patented hook design adds one-hand, one-step... | |
| Easy-to-open plastic cap for dispensing dry products is sleek, stylish and available in a red or black for your packaging project. Greater sift resistance for controlled access and dispensing. Audible... | |
| Elevator locking mechanism assures a down elevator position to improve filling efficiency and reduce costly downtime. Propel/repel function is positive and reliable due to a new thread design on both... | |
| Flip-top design lets you control the direction of stream. Made of polypropylene with coarse ribs for easier handling. | |
| GL45 HDPE cap with polyethylene foam sealing gasket, hydrophobic vent and integral valved PMC12 body quick disconnect interface. Dip Tube size: 1/4" ID (dip tube not supplied). Connector Size: 1/4"... | |
| GL45 HDPE cap with polyethylene foam sealing gasket, hydrophobic vent and integral valved PMC12 insert quick disconnect interface. Dip Tube size: 1/4" ID (dip tube not supplied). Connector Size: 1/4"... | |
| Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color... | |
| High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold... | |
| Just turn the top clockwise to raise or counter-clockwise to lower the regulator. Squeeze the bottle and excess liquid will flow back into the bottle. Open the safety cover and... | |
| LDPE (low density polyethylene) plastic Yorker Caps are blind (have no hole) and the tops must be trimmed to dispense through them. They come with replaceable Green Sealing Tips to... | |
| Low density polyethylene with a polypropylene dropping closure and cap except for #70106 which is made of Teflon* resin, with a Tefzel ETFE dropping closure and cap. Drop-dispensing bottles allow... | |
| Made of glass reinforced polypropylene, these Vents Caps prevent swirl in the bottom of your tank. Vent Caps have male NPT and come with a 304 stainless steel screen. Bore... | |
| Made of glass reinforced polypropylene, these Vents Caps prevent swirl in the bottom of your tank. Vent Caps have male NPT. Bore size: 2". Bore area: 3.1 sq. in. Vent... | |
| Made of glass reinforced polypropylene, these Vents Caps prevent swirl in the bottom of your tank. Vent Caps have male NPT. Bore size: 3". Bore area: 7 sq. in. Vent... | |
| Polypropylene caps are known for good impact strength, cost effectiveness, and pliability. Polypropylene caps feature fine ribbing so it is easy to open with slippery fingers.materials. F217 liner included. | |
| Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as... | |
| Polypropylene material with a gloss finish and PS 113 heat induction liners. .125 shaker dispense, .220 Pour (3 hole)/spoon dispense or .170/Pour (7-hole)/spoon dispense. Unique thumb detail provides ease of... | |
| Polypropylene versatile closure features fine ribbing so its easy to open with slippery fingers. The top is slotted so that removal of the cap is not necessary to get to... | |
| Polypropylene; polyethylene insert. Nalgene pour spout is made to fit all Nalgene bottles with 38/430 neck finish. Vented to allow smooth flow for easy liquid dispensing. 5/16" OD x 1/4"... | |
| Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter... | |
| Replacement caps for wash bottles. Keep several on hand in case yours are lost or misplaced. | |
| Say hello to the ultimate in flap-style dispensing for your packaging project. This plastic cap has a butterfly hinge design for easy opening and closing with one-hand. Flap stays in... | |
| Standard screw cap with linerless sealing feature. | |
| Straight sided pushed up bottom plastic jars are manufactured in clarified polypropylene. Straight Sided jars are used in various applications including health and beauty, cosmetics, food, pharmaceutical, neutraceutical, medical and... | |
| The no-leak, white flip cap has a silicone valve and provides on flowing line when bottle is being squeezed. Bottle sold separately. | |
| The polypropylene jars are translucent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 48/485. Dimensions:... | |
| These bottles feature a short neck and narrow mouth for easy pouring. They are great for storing oil or other liquids. Bottles are made of high density polyethylene and have... | |
| These cam lever 1" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These cam lever 1-1/2" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These cam lever 2" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These cam lever 3" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These cam lever 3/4" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These cam lever 4" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made,... | |
| These caps are for use on Nalgene bottles only. Order several sets to have extra caps on hand. Sold in package lots only. | |
| These dome caps add a decorative look to your jars. Great for cosmetics, bath beads, or crafts. F217 liner is made of foamed low density polyethylene core between two solid... | |
| These mushroom, ball, empress or smooth style closures are a great to use for small bottles of shampoos, conditioners, lotions and more. The various closure styles dress up our PET... | |
| These twist open/close caps are super easy to use. Available in natural only. These versatile caps seal and dispense products ranging from cosmetics and hair care products to craft paints,... | |
| This 28/400 EZ-Safe closure is 1.425" wide and .64" high overall. It weighs 4.5 grams. Case quantity is 2,500. | |
| This 33/400 EZ-Safe closure is 1.618" wide and .64" high overall. It weighs 5.4 grams. Case quantity is 2,000. | |
| This 38/400 EZ-Safe closure is 1.87" wide and .64" high overall. It weighs 7.1 grams. Case quantity is 1,500. | |
| This 45/400 EZ-Safe closure is 2.147" wide and .64" high overall. It weighs 8.1 grams. Case quantity is 1,100. | |
| This black cap is made of polypropylene. Cap comes with a black polyethylene foam liner. | |
| This cap fits the 20 Liter Baritainers Jerry Cans. | |
| This cap fits the 4, 5 and 10 Liter Baritainers Jerry Cans. | |
| This is an overcap for the 70376 and 70377 spray pumps. | |
| Toggle-type closure is easy to use, even one handed. Easy opening closure makes this cap perfect for shampoos, baby products, and more. Caps made of polypropylene. | |
| White child resistant closure with push down and turn imprinted on the top. Polypropylene cap with a liner made of foamed low-density polyethylene core between two solid layers of low... | |
| Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. |