U.S. Plastic Corporation Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Dispensing pumps are made of polypropylene and have a stainless steel spring. Plunger locks down for shipping and storage. Excellent for soaps, lotions, hand creams, shower gels and more. | |
| Increments: 0.05 ml, Accuracy: 0.6% | |
| Increments: 0.1 ml, Accuracy: 0.5% | |
| Increments: 0.2 ml, Accuracy: 0.5% | |
| Increments: 0.5 ml, Accuracy: 0.5% | |
| Increments: 1.0 ml, Accuracy: 0.5% | |
| Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each),... | |
| These Menda precision valves protect contents until used and increase safety and user comfort by preventing spills, drips, and excessive fumes. One touch is all that is needed to pump... |