U.S. Plastic Corporation Datasheets for Boxes and Crates

Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more

Product Name Notes
11" transparent K-Resin parts box with 6 vertical compartments. Great impact resistance. Compartment I.D. (6): 6-1/4"L x 1-11/16"W x 1-9/16"H.
12.3 cu ft (92.5 gal) of storage space. Offers seating or serving space combined with storage. New hinge design for improved accessibility and durability. Maintenance-free and crack-resistant in cold temperatures.
A simple design and function makes the Lil Brute a classic choice for the garage or workplace. This tool case is convenient and a great addition to any place tool...
Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with...
Available in several sizes, these clear acrylic hinged boxes are a great way to package your products by providing customer appeal and a new product look. These reusable plastic boxes...
Built to last. Made of durable, commercial grade plastic, with reinforced handles, bottom and ribs for added strength. Rounded corners for easy cleaning. Commercial dishwasher safe. Gray in color. Lid...
Built to last. Made of durable, commercial grade plastic, with reinforced handles, bottom and ribs for added strength. Rounded corners for easy cleaning. Commercial dishwasher safe. White in color. Lid...
Carson Specification Grade Valve Boxes are recognized as the Irrigation markets original brand of grade-level access boxes. Backed by 40+ years of engineering excellence , our Specification Grade products line...
Carson TrussT valve boxes are value-engineered to achieve top-down strength for lasting access to irrigation systems. Sidewall feature "truss" reinforcements to withstand passing pressure from push-mowers, domestic riding mowers and...
Color-Mate box components are designed for color coding and are available in 5 HACCP colors: Red-raw meat, Blue-seafood, White-dairy, Yellow-poultry, Green-produce. 7" food boxes hold 21 quarts at 3/4 capacity.
Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. These cases offer...
Designed to lock cover to container in transit. Distribution of soft goods, hardware, health and beauty aids and automotive parts. Solid sides and bottom will hold up under rough treatment.
FlipTop boxes are a practical solution for reducing clutter and keeping smaller items contained. Enhanced hinge lid ensures cover will never be misplaced and allows it to remain tightly closed...
Handy clear boxes with removable lids can be used in many applications. Pharmaceutical, toys, candy, hardware, and jewelry. Boxes can be used over and over. Sold in full cases only.
Handy clear boxes with removable lids can be used in many applications. Pharmaceutical, toys, candy, hardware, and jewelry. Toxes can be used over and over. Sold in full cases only.
I.D. 10-1/2" L x 6-3/16" W x 1-9/16" D. 6 compartments 1-11/16" L x 2" W. 1 compartment 10-1/2" L x 4-1/16" W.
I.D. 10-1/2" L x 6-9/16" W x 1-1/2" H. O.D. 11" L x 6-3/4" W x 1-3/4" H. Compartment 1-3/4" L x 1-3/4" W x 1-1/2" H.
I.D. 10-1/2" L x 6-9/16" W x 1-1/2" H. O.D. 11" L x 6-3/4" W x 1-3/4" H. Compartment 3" L x 1-5/8" W x 1-1/2" H.
I.D. 12-1/2" L x 8-3/8" W x 2-1/16" H. O.D. 13-1/8" L x 9" W x 2-5/16" H. Compartment 2" L x 2" W x 2" H.
I.D. 12-1/2" L x 8-3/8" W x 2-1/16" H. O.D. 13-1/8" L x 9" W x 2-5/16" H. Compartment 8-3/8" L x 2" W x 2-1/16" H.
I.D. 12-3/4" L x 8-1/2" W x 2-1/8" D.
I.D. 12-5/8" L x 8-3/8" W x 2-1/16" H. O.D. 13-1/8" L x 9" W x 2-5/16" H. Compartment 4-1/8" L x 2" W x 2" H.
I.D. 9-3/4" L x 6-7/8" W x 1-1/2" H. O.D. 10" L x 7-1/8" W x 1-11/16" H. Compartment 1" L x 1-1/2" W x 1-1/2" H.
Ideal for CD, DVD and game formats and for a wide array of media content packaging, storage and mailing requirements. The package design minimizes shelf space utilization with a reduced...
IDS boxes include patented Zerust dividers. Patented system exclusively from Flambeau. Dividers can be positioned every 1/16''. Eliminates wasted space caused by fixed dividers.
Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load...
Inside Dimensions: 5-1/2"L x 3-5/8"W x 1-1/4"H
Lightweight yet durable boxes are ideal for storage or transporting small or large items. Snap on lids keep dust and dirt out and allows you to stack boxes.
Made of styrene butadiene methyl methacrylate. Box features transparent clarity and impact resistance even in the harshest conditions. Excels in wet applications with its rust-proof hinge. Great for storing small...
Offering seating combined with storage, these deck boxesare great for storing grill accessories, garden tools, small cushions and more. Its the only resin deck box available with double-walled construction providing...
Perfect all-purpose storage box for craft supplies. Compact size for storing in drawers. Durable molded-plastic endures repeated handling. Secure-lock latch wont pop open. Lock-tight latch prevents accidental openings. Clear box...
Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures...
Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity...
Reduce food spoilage costs. Available in two materials: clear Tritan Copolyester for visibility, durability and stain-resistance with a temp range of -40F to 212F, and white polyethylene with a temp...
Standard utility container for manufacturing and transportation industries. Molded from industrial grade polymers and meets FDA standards. Molded in hand wells for easy carrying and has 2 cu ft capacity.
Sterilite's clear storage boxes feature a see-through base allowing contents to be easily identified. Fashionably contoured end panels create recessed handles for easy lifting and transporting. Secure-fit lids feature comfortable...
The 110 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 116 Quart Ultra Storage Box features durable latches that attach the lid securely to the base to ensure that contents remain secure when stored. The see-through base allows contents...
The 15 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 18 Quart Ultra Storage Box features durable latches that attach the lid securely to the base to ensure that contents remain secure when stored. The see-through base allows contents...
The 20 Quart Gasket Box offers a gasketed seal to protect the contents from both air and moisture. Durable, tight-fitting latches help keep the lid securely to the base, and...
The 27 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 30 Quart Ultra Storage Box features durable latches that attach the lid securely to the base to ensure that contents remain secure when stored. The see-through base allows contents...
The 32 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 32 Quart Gasket Box offers a gasketed seal to safeguard items from both air and moisture. Durable, tight-fitting latches help keep the lid securely to the base, and the...
The 48 Quart Hinged Lid Storage Box is a perfect all-purpose storage solution. The attached hinged lid allows for easy access to contents and will not be misplaced when opened.
The 54 Quart Gasket Box offers a gasketed seal to safeguard items from both air and moisture. Durable, tight-fitting latches help keep the lid securely to the base, and the...
The 6 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 60 Quart ClearView Latch Wheeled Underbed Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid...
The 66 Quart ClearView Latch Box features ergonomic latches that attach the lid securely to the base, yet are still easy to unlatch. The see-through base and lid allow contents...
The 70 Quart Ultra Storage Box features durable latches that attach the lid securely to the base to ensure that contents remain secure when stored. The see-through base allows contents...
The Clever Store containers have a straight wall design that maximizes storage space holding up to 14% more than other containers in the same space. The handles and lid have...
The Deep Clip Box is ideal for storing magazines or larger craft items safely in the home or office. The clear base and lid allow contents to be easily identified...
The File Crate is a versatile solution that can address many different storage needs in the home. This crate accommodates letter- and legal-size hanging folders for the home or office.
The inside bottom measures 10-1/8"L x 5-5/8"W. Holds approximately 1.5 gallons.
The inside bottom measures 13-1/4"L x 10-3/4"W. Holds approximately 4.7 gallons.
The inside bottom measures 17-1/2"L x 12-1/4"W. Holds approximately 5 gallons.
The inside bottom measures 17-1/2"L x 13-1/2"W.
The inside bottom measures 17-1/8"L x 8-1/2"W. Holds approximately 3.5 gallons.
The Large Clip Box is a great solution for storing and organizing smaller items in the home and office. The clear base and lid allow contents to be easily identified...
The Large FlipTop box is a practical solution for reducing clutter and keeping smaller items contained. Enhanced hinge latch lid ensures cover will never be misplaced and allows it to...
The Medium Clip Box is a great solution for storing and organizing smaller items in the home and office. The clear base and lid allow contents to be easily identified...
The Mini Clip Box is ideal for storing small office supplies such as binder clips, post-it notes or accessories. The clear base and lid allow contents to be easily identified...
The Pencil Box is conveniently-sized to help students and teachers organize and transport pencils, crayons and other school supplies. The tinted base and lid allow contents to be seen from...
The perfect size to carry crayons safe and secure, our New and Improved Micro Box with Easy Open Tabs.Store all sorts of small items at the office or at home.
The Portable File Box is an ideal solution for storing and transporting letter-size hanging file folders. The in-lid storage compartment is great for storing small items that need to be...
The Small Clip Box is a great solution for storing and organizing smaller items in the home and office. The clear base and lid allow contents to be easily identified...
The small tote boxes interlock and stack to create secure storage areas for smaller items like cassettes, DVD's, and CD's. Boxes are 9.25" x 7.75" x 6.25".
The small tote boxes interlocks and stack to create secure storage areas for smaller items like cassettes, DVD's, and CD's. Boxes are 9.5" x 7.75" x 6.25".
The Storage Crate is a versatile solution that can address many different storage needs in the home. This crate accommodates letter-size hanging folders for the home or office. Multiple crates...
These clear acrylic boxes with living hinges are a great way to package your products by providing customer appeal and a new product look. These reusable plastic boxes will protect...
These versatile bus boxes are perfect for a variety of applications. Lids available to allow stacking and closure. All are NSF Standard 2 listed and approved. Made in the USA.
This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is...
This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is 4.9"...
This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is 2.4"...
This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is...
This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is...
This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is 3.4"...
This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is...
This 10-7/8"L x 8-1/4"W x 5"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is...
This 10-7/8"L x 8-1/4"W x 5"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is...
This 12-3/4"L x 11-3/8"W x 6"H Plastibox Parts Bin has a molded in divider and the inside dimensions of 11.8"L x 10.5"W.
This 12-3/4"L x 11-3/8"W x 6"H Plastibox Parts Bin has inside dimensions of 11.8"L x 10.5"W.
This 12-3/4"L x 8-1/8"W x 6"H Plastibox Parts Bin has inside dimensions of 11.8"L x 7.1"W.
This 16-1/2"L x 10-7/8"W x 2-1/2"H Dark Blue Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4"...
This 16-1/2"L x 10-7/8"W x 2-1/2"H Gray Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4" high.
This 16-1/2"L x 10-7/8"W x 2-1/2"H Light Blue Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4"...
This 16-1/2"L x 10-7/8"W x 3-1/2"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4"...
This 16-1/2"L x 10-7/8"W x 3-1/2"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4" high.
This 16-1/2"L x 10-7/8"W x 3-1/2"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4"...
This 16-1/2"L x 10-7/8"W x 5"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9"...
This 16-1/2"L x 10-7/8"W x 5"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9" high.
This 16-1/2"L x 10-7/8"W x 5"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9"...
This 16-1/2"L x 10-7/8"W x 6"H Dark Blue Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9"...
This 16-1/2"L x 10-7/8"W x 6"H Gray Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9" high.
This 16-1/2"L x 10-7/8"W x 6"H Light Blue Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9"...
This 16-1/2"L x 10-7/8"W x 7"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9"...
This 16-1/2"L x 10-7/8"W x 7"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9" high.
This 16-1/2"L x 10-7/8"W x 7"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9"...
This 16-1/2"L x 10-7/8"W x 8"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9"...
This 16-1/2"L x 10-7/8"W x 8"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9" high.
This 16-1/2"L x 10-7/8"W x 8"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9"...
This 18-1/2"L x 11-3/8"W x 7-1/8"H Plastibox Parts Bin has inside dimensions of 17.1"L x 10.8"W.
This 22-5/16"L x 17-5/16"W x 5"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"...
This 22-5/16"L x 17-5/16"W x 5"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9" high.
This 22-5/16"L x 17-5/16"W x 5"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"...
This 22-5/16"L x 17-5/16"W x 6"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"...
This 22-5/16"L x 17-5/16"W x 6"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9" high.
This 22-5/16"L x 17-5/16"W x 6"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"...
This 22-5/16"L x 17-5/16"W x 8"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9"...
This 22-5/16"L x 17-5/16"W x 8"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9" high.
This 22-5/16"L x 17-5/16"W x 8"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9"...
This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has inside dimensions of 3"L x 3.4"W.
This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has one molded in divider and the inside dimensions are 3"L x 3.4"W.
This 6-1/2"L x 8-3/4"W x 3"H Plastibox Parts Bin has 2 molded in dividers and the inside dimensions are 6"L and 8.1"W.
This 7"L x 4"W x 3"H Plastibox Part Bin has inside dimensions of 6"L x 3.4"W.
This 7"L x 4"W x 3"H Plastibox Part Bins has one molded in divider and the inside dimensions are 6"L x 3.4"W.
This 9-1/2"L x 5-3/4"W x 5"H Plastibox Parts Bin has a molded in divider and the inside dimensions of 8.4"L x 5"W.
This 9-1/2"L x 5-3/4"W x 5"H Plastibox Parts Bin has inside dimensions of 8.4"L x 5"W.
This 9-1/2"L x 8-3/4"W x 5"H Plastibox Parts Bin has a molded in divider and the inside dimensions of 8.4"L x 8"W.
This 9-1/2"L x 8-3/4"W x 5"H Plastibox Parts Bin has inside dimensions of 8.4"L x 5"W.
This box can pack a lot of pencils. Also perfect for pens, markers, notions, embellishments, etc. Boxes have a matte finish. Dimensions: 8.5" L x 5.5" W x 2.5" H.
This compartment box features open interior to accommodate longer items like screw drivers, brushes, wires and more. Made of translucent clear polypropylene. Tuff Tainers are known for their tough chemical...
This divider is the long divider for 49032, 49401 and 49732 and the short divider for 49035, 49405 and 49735. Divider is 10-7/8" long and 2-7/8" high.
This divider is the long divider for the 49035, 49405 and 49735. Divider is 16-1/2" long and 2-7/8" high.
This divider is the long divider for the 49036, 49406 and 49736. Divider is 16-1/2" long and 4-3/8" high.
This divider is the long divider for the 49037, 49407 and 49737. Divider is 16-1/2" long and 5-3/8" high.
This divider is the long divider for the 49038, 49408 and 49738. Divider is 16-1/2" long and 6-3/8" high.
This divider is the long divider for the 49039, 49409 and 49739. Divider is 16-1/2" long and 7-3/8" high.
This divider is the long divider for the 49041, 49411 & 49741. Divider is 22-5/16" long and 5-1/4" high.
This divider is the long divider for the 49042, 49412 and 49742. Divider is 22-5/16" long and 7-1/4" high.
This divider is the long divider for the 494040, 49410 & 49740. Divider is 22-5/16" long and 4-1/4" high.
This divider is the short divider for the 49031, 49401 & 49731. Divider is 6-7/8" long and 1-7/8" high.
This divider is the short divider for the 49032, 49402 and 49732. Divider is 6-7/8" long and 2-7/8" high.
This divider is the short divider for the 49033, 49403 and 49733. Divider is 6-7/8" long and 4-3/8" high.
This divider is the short divider for the 49037, 49407 and 49737. Divider is 10-7/8" long and 5-3/8" high.
This divider is the short divider for the 49038, 49408 and 49738. Divider is 10-7/8" long and 6-3/8" high.
This divider is the short divider for the 49039, 49409 and 49739. Divider is 10-7/8" long and 7-3/8" high.
This divider is the short divider for the 49041, 49411 and 49741. Divider is 17-5/16" long and 5-1/4" high.
This divider is the short divider for the 49042, 49412 and 49742. Divider is 17-5/16" long and 7-1/4" high.
This divider is the short divider for the 49049, 49410 ad 49740. Divider is 17-5/16" long and 4-1/4" high.
This is the cover for the 533485 & 53545 Nest & Stack Boxes.
This is the cover for the 53482 & 53542 Nest & Stack Boxes.
This is the cover for the 53483 & 53543 Nest & Stack Boxes.
This is the cover for the 53484 & 53544 Nest & Stack Boxes.
This is the cover for the 53487 & 53547 Nest & Stack Boxes.
This is the cover for the 53488 & 53550 Nest & Stack Boxes.
This is the cover for the 53489 & 53551 Nest & Stack Boxes.
This is the cover for the 53490 & 53552 Nest & Stack Boxes.
This is the cover for the 53491 & 53553 Nest & Stack Boxes.
This is the cover for the 53493 & 53555 Nest & Stack Boxes.
This is the cover for the 53494 & 53558 Nest & Stack Boxes.
This is the cover for the 53495 & 53559 Nest & Stack Boxes.
This is the cover for the 53496 & 53560 Nest & Stack Boxes.
This is the cover for the 53497 & 53561 Nest & Stack Boxes.
This is the cover for the 53499 & 53563 Nest & Stack Boxes.
This is the cover for the 53548 & 53549 Nest & Stack Boxes.
This is the cover for the 53556 & 53557 Nest & Stack Boxes.
This is the cover for the 53564 & 53565 Nest & Stack Boxes.
This is the cover for the 53634, 53492, 53637 & 53554 Nest & Stack Boxes.
This is the cover for the 53635, 53498, 53638 & 53562 Nest & Stack Boxes.
This is the cover for the 53636, 53486, 53639 & 53546 Nest & Stack Boxes.
This is the Dolly for the 53482 & 53542 Nest & Stack Boxes.
This is the Dolly for the 53483 & 53543 Nest & Stack Boxes.
This is the Dolly for the 53484 & 53544 Nest & Stack Boxes.
This is the Dolly for the 53485 & 53545 Nest & Stack Boxes.
This is the Dolly for the 53486, 53636, 53639 & 53546 Nest & Stack Boxes.
This is the Dolly for the 53487 & 53547 Nest & Stack Boxes.
This is the Dolly for the 53488 & 53550 Nest & Stack Boxes.
This is the Dolly for the 53489 & 53551 Nest & Stack Boxes.
This is the Dolly for the 53490 & 53552 Nest & Stack Boxes.
This is the Dolly for the 53491 & 53553 Nest & Stack Boxes.
This is the Dolly for the 53493 & 53555 Nest & Stack Boxes.
This is the Dolly for the 53494 & 53558 Nest & Stack Boxes.
This is the Dolly for the 53495 & 53559 Nest & Stack Boxes.
This is the Dolly for the 53495 & 53561 Nest & Stack Boxes.
This is the Dolly for the 53496 & 53560 Nest & Stack Boxes.
This is the Dolly for the 53499 & 53563 Nest & Stack Boxes.
This is the Dolly for the 53548 & 53549 Nest & Stack Boxes.
This is the Dolly for the 53556 & 53557 Nest & Stack Boxes.
This is the Dolly for the 53564 & 53565 Nest & Stack Boxes.
This is the Dolly for the 53634, 53492, 53637 & 53554 Nest & Stack Boxes.
This is the Dolly for the 53635, 54398, 53638 & 53562 Nest & Stack Boxes.
This is the gray cover for the 53468 box.
This is the gray cover for the 53469 box.
This is the gray cover for the 53470 & 53473 boxes.
This is the gray cover for the 53471 & 53472 boxes.
This is the gray cover for the 53474 box.
This is the gray cover for the 53475 box.
This is the green cover for the 53454 box.
This is the green cover for the 53455 box.
This is the green cover for the 53456 & 53459 boxes.
This is the green cover for the 53457 & 53458 boxes.
This is the green cover for the 53461 box.
This is the red cover for the 53366 box.
This is the red cover for the 53441 box.
This is the red cover for the 53442 & 53445 boxes.
This is the red cover for the 53443 & 53444 boxes.
This is the red cover for the 53446 box.
This is the snap on cover for 49031, 49032, 49033, 49401, 49402, 49403,49731, 79732 & 49733. It fits the containers that are 10-7/8"L x 8-1/4"W.
This is the snap on cover for 49034, 49035, 49036, 49037, 49038, 49039, 49404, 49405, 49406, 49407, 49408, 49409, 49734, 49735, 49736, 49737, 49738 & 49739. It fits the containers...
Tuff Tainer is made with polypropylene.The box includes 2 positive locking latches and will resist most common chemicals, gasoline and oil. ID 10-5/8" L x 6-5/8" W x 1-9/16" D.
Zerust technology molded right into the plastic of the entire box. O-Ring seal keeps contents dry. Flip top lid for easy access to frequently used items. Lift-out tray. Interior dimensions...