U.S. Plastic Corporation Air-Operated Double Diaphragm Pump 98090

Description
Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car wash chemicals, wash solutions, dispensing of pigments, inks, paints, additives and sanitizers. Various mounting positions. Similar envelope dimensions to a standard 1/4" pump, but almost double the flow rate. The pumps are able to dry prime under most suction lift and flooded suction conditions. Polypropylene body.
Description
Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car wash chemicals, wash solutions, dispensing of pigments, inks, paints, additives and sanitizers. Various mounting positions. Similar envelope dimensions to a standard 1/4" pump, but almost double the flow rate. The pumps are able to dry prime under most suction lift and flooded suction conditions. Polypropylene body.

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Double Diaphragm Pump - 98090 - U.S. Plastic Corporation
Lima, OH, USA
Air-Operated Double Diaphragm Pump
98090
Air-Operated Double Diaphragm Pump 98090
Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car wash chemicals, wash solutions, dispensing of pigments, inks, paints, additives and sanitizers. Various mounting positions. Similar envelope dimensions to a standard 1/4" pump, but almost double the flow rate. The pumps are able to dry prime under most suction lift and flooded suction conditions. Polypropylene body.

Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car wash chemicals, wash solutions, dispensing of pigments, inks, paints, additives and sanitizers. Various mounting positions. Similar envelope dimensions to a standard 1/4" pump, but almost double the flow rate. The pumps are able to dry prime under most suction lift and flooded suction conditions. Polypropylene body.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98090
Product Name Air-Operated Double Diaphragm Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details