U.S. Plastic Corporation Webster Centrifugal Pump 96030

Description
55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor
Description
55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96030 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96030
Webster Centrifugal Pump 96030
55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96030
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details