U.S. Plastic Corporation Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| Bristles are shorter on the back end which makes them stiffer for tough scrubbing applications. On the front end, bristles are long and angled to more easily reach into corners. | |
| Brush does not scratch glass or plastic. The non-woven pad section rubs and dislodges dried up residue. It is made for glass and plastic 5 Gallon Carboys. To use fill... | |
| Brush spreads apart to fit all test tube sizes from the smallest to the largest. Product dimensions are 9"L x 3"W x 1.5"H. | |
| Brush with non-woven pad is comfortable to hold and easy to use. This brush is designed so that it will not harm sensitive surfaces. | |
| Duster can be used on projectors, cameras, keyboards, printed circuits and other delicate equipment. Its soft bristles will not scratch. | |
| Ergonomically designed wide, flat handle makes for easy ratating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric, beakers filtering and many other kinds of flasks, jugs and... | |
| Ergonomically designed wide, flat handle makes for easy rotating of brush. Excellent for all wide mouthed lab bottles, culture, volumetric graduated, filtering and many other kinds of long flasks, jugs... | |
| Excellent for deep equipment such as graduated cylinders, vertical storage tanks, stills and more. Reinforced foam bristles do not absorb water and do not become soggy. Product Dimensions: 18.5"L x... | |
| Reinforced foam brush does not absorb water and does not become soggy. Cleans laboratory glassware with minimum effort. Product Dimensions: 10"L x 3"W x 2.5"H | |
| The intelligent design of these squeegees unites maximum efficiency with the highest level of hygiene. They have a durable, one-piece molded head with double blades that are held in place... | |
| The re-designed hanging hole provides improved hygienic design by better access for cleaning and removal of dirt traps. The new shape of the hole allows easier docking of the brush... | |
| The Viper can be used to open all types of bags. It is great for minimizing cross contamination of foods and it reduces food product damage. The viper protects finger... | |
| These polyester nail brushes are part of the Vikan hygiene system and feature contoured blocks for a comfortable, sure grip and strong cleaning action. The block is 1.5" x 4.5"... | |
| This brush fits tubes with 1/2", 3/4" and 1" diameters. It is excellent for aquariums, laboratories and other scientific equipment. Products dimensions are 26"L x 3"W x 1"H. | |
| This brush fits tubes with 1/2", 3/4" and 1" diameters. It is excellent for aquariums, laboratories and other scientific equipment. Products dimensions are 49.25"L x 3"W x 1"H. | |
| This is a dusting brush with a smooth, ergonomically designed handle. The medium strength bristles remove moist or medium sized particles, such as sugar, chocolate, pastry, vegetable peelings. It can... | |
| Tough cleaning for delicate glassware, will not mar or scratch. The foam bristles do not go limp or soggy when wet because they do not absorb any water. Great for... | |
| Will not chip, break or scratch laboratory glassware. Non-absorbent foam will not become soggy. Can be safely used on plastic equipment. Product Dimensions: 16.5"L x 3"W x 1.5"H |