U.S. Plastic Corporation Finish Thompson Sealess, High Performance Drum Pumps 95104

Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 7 lbs.
Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 7 lbs.

Suppliers

Company
Product
Description
Supplier Links
Finish Thompson Sealess, High Performance Drum Pumps - 95104 - U.S. Plastic Corporation
Lima, OH, USA
Finish Thompson Sealess, High Performance Drum Pumps
95104
Finish Thompson Sealess, High Performance Drum Pumps 95104
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 7 lbs.

Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 7 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95104
Product Name Finish Thompson Sealess, High Performance Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details