U.S. Plastic Corporation Webster Centrifugal Pump 96010

Description
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor
Description
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96010 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96010
Webster Centrifugal Pump 96010
18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96010
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details