U.S. Plastic Corporation Finish Thompson Sealess, High Performance Drum Pumps 95096

Description
Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in on/off switch. Motors are rated continuous duty. 650 Watt continuous duty. 3,500 10,000 RPM, infinitely variable electronic speed control. Quick connection of motor to pump tube with unique collet design no tools required. Integral motor overload moving switch to off position automatically resets overload. Double wall thermoplastic motor housing reduces noise and vibration. cCSAua and CE approvals. RoHS compliant.
Description
Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in on/off switch. Motors are rated continuous duty. 650 Watt continuous duty. 3,500 10,000 RPM, infinitely variable electronic speed control. Quick connection of motor to pump tube with unique collet design no tools required. Integral motor overload moving switch to off position automatically resets overload. Double wall thermoplastic motor housing reduces noise and vibration. cCSAua and CE approvals. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Finish Thompson Sealess, High Performance Drum Pumps - 95096 - U.S. Plastic Corporation
Lima, OH, USA
Finish Thompson Sealess, High Performance Drum Pumps
95096
Finish Thompson Sealess, High Performance Drum Pumps 95096
Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in on/off switch. Motors are rated continuous duty. 650 Watt continuous duty. 3,500 10,000 RPM, infinitely variable electronic speed control. Quick connection of motor to pump tube with unique collet design no tools required. Integral motor overload moving switch to off position automatically resets overload. Double wall thermoplastic motor housing reduces noise and vibration. cCSAua and CE approvals. RoHS compliant.

Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in on/off switch. Motors are rated continuous duty. 650 Watt continuous duty. 3,500 10,000 RPM, infinitely variable electronic speed control. Quick connection of motor to pump tube with unique collet design no tools required. Integral motor overload moving switch to off position automatically resets overload. Double wall thermoplastic motor housing reduces noise and vibration. cCSAua and CE approvals. RoHS compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95096
Product Name Finish Thompson Sealess, High Performance Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T30 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details