U.S. Plastic Corporation Jabsco Flexible Impeller Pumps 97019

Description
A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions. Because of the chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden hose external or 3/8 inch pipe thread internal. Motor 115 VAC model. Equipped with 6 foot 3 wire cord and plug. Intermittent duty - 2 amp draw. 1/12 HP intermittent duty.
Description
A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions. Because of the chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden hose external or 3/8 inch pipe thread internal. Motor 115 VAC model. Equipped with 6 foot 3 wire cord and plug. Intermittent duty - 2 amp draw. 1/12 HP intermittent duty.

Suppliers

Company
Product
Description
Supplier Links
Jabsco Flexible Impeller Pumps - 97019 - U.S. Plastic Corporation
Lima, OH, USA
Jabsco Flexible Impeller Pumps
97019
Jabsco Flexible Impeller Pumps 97019
A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions. Because of the chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden hose external or 3/8 inch pipe thread internal. Motor 115 VAC model. Equipped with 6 foot 3 wire cord and plug. Intermittent duty - 2 amp draw. 1/12 HP intermittent duty.

A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at 10 feet of water. Handles pure solutions foaming liquids and thin emulsions. Because of the chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden hose external or 3/8 inch pipe thread internal. Motor 115 VAC model. Equipped with 6 foot 3 wire cord and plug. Intermittent duty - 2 amp draw. 1/12 HP intermittent duty.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97019
Product Name Jabsco Flexible Impeller Pumps
Pump Type Flexible Impeller
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details