U.S. Plastic Corporation Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
| Product Name | Notes |
|---|---|
| A fantastic heavy-duty professional case. The Satchel case is commonly used as a parts or sales sample kit. The tinted lid is made of a high impact, scratch-resistant terpolymer, that... | |
| A premium DVD disc packaging for the video, music and software industries. The unique design has been engineered for the strict demands of replicators and end users. Full sleeve for... | |
| Black Double Side by Side DVD Case | |
| Containers are made from PPCO (a copolymer of polypropylene and HDPE). PPCO offers a higher temperature range while maintaining good impact strength. All lids are made of LLDPE. Designed to... | |
| Cost effective multiple disc packaging using the same case size for three, four, five, six, seven or eight discs using an innovative tabbed page system inside the case. Minimal depth... | |
| Customize your office storage with adjustable dividers inside the case. Medium cases include 4 front to back dividers. Large case include 5 front to back dividers. Grid design in lid... | |
| Double deep super satchel is great for storing larger craft supplies and much more. Translucent box with black handle and latches. Includes removable dividers. O.D. 15-7/32" x 14-5/32" x 6-7/32". | |
| Durable handles and locking clasps make these cases perfect for on the job or just at home. Removable dividers make the box easy to customize. Small box had 9 -... | |
| Highly adaptable, dependable, sleek and professional, the Tradesman is a popular pick and has a proven record in almost every industry. This polypropylene case is commonly used by OEM, wholesale... | |
| Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction... | |
| Made out of translucent clear, acid-free polypropylene, make this case ideal for displaying product or quick reference of the contents inside. This case also features durable hinges and an integrated,... | |
| Merchant case features a deep base for greater storage capacity and a shallow lid that reduces cost in applications requiring lid foam. The handle is offset to provide better balance... | |
| No Leak Slide Seal Bags have a unique slide seal closure that helps to prevent leaks and works to keep the contents fresh. The new slide seal virtually eliminates leaks,... | |
| Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these... | |
| Sore more in one! The Small Tactical Cases A.K.A. Double Deep Case, features a deep 6 base for extra storage, 4 pad lock holes, 2 tough snap-latches, and an integral... | |
| The 11" x 7-1/4" x 3-1/4" (27.94 x 18.41 x 8.25 cm) Merchant case features a deep base for greater storage capacity and a shallow lid that reduces cost in... | |
| The 13-1/8" x 13-1/8" x 1 3/4" (33.34 x 33.34 x 4.45 cm) eight-compartment Slim Super Satchel includes 20 removable dividers. It is stackable and made from acid-free polypropylene. The... | |
| The 13-1/8" x 13-1/8" x 1-3/4" (33.34 x 33.34 x 4.45 cm) one-compartment Slim Super Satchel accommodates 12" x 12" (30.48 x 30.48 cm) documents. It is stackable and made... | |
| The 13-1/8" x 13-1/8" x 3" (33.34 x 33.34 x 7.62 cm) Deep Super Satchel box is stackable and made from acid-free translucent polypropylene. | |
| The 15" x 14-1/2" x 2-3/5" (38.1 x 36.8 x 6.6 cm) Merchant case features a deep base for greater storage capacity and a shallow lid that reduces cost in... | |
| The 6-1/2" x 4-1/5" x 3-1/5" (16.51 x 10.67 x 8.13 cm) Merchant case features a deep base for greater storage capacity and a shallow lid that reduces cost in... | |
| The 9-5/8" x 7-1/8" x 2-4/5" (24.45 x 18.10 x 7.11 cm) Merchant case features a deep base for greater storage capacity and a shallow lid that reduces cost in... | |
| The only case in the market that features a distinctive 32 length, the Medium Tactical Case can store and protect any valuables featuring a 5 depth, optional interchangeable divider compartment,... | |
| The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve... | |
| The Slimline cases are half the thickness of standard cases to double your storage space, available in black and clear. The cases are made from unbreakable lightweight polypropylene. Full, clear... | |
| The ultimate in value-added packaging protection for your product is available with the defender case. Defend your product against weather and damage. The combination of high-density homopolymer material and double-wall... | |
| This is the foam piece for the #53872 Defender Case. | |
| This is the foam piece for the #53873 Defender Case. | |
| This is the foam piece for the #53874 & # 53881 Defender Cases. | |
| This Secure Lock Open Core Case comes with lock down. Dimensions: 7-2/5"L x 8-4/5"W x 3-2/9"H | |
| This Secure Lock Open Core Case does not have a lock down. Dimensions: 7-2/5"L x 8-4/5"W x 3-2/9"H | |
| Translucent cases with black handles and latches. Great for storing small parts, craft supplies and much more. Includes removable dividers. O.D. - 17 1/4" x 16 3/4" x 5". |